TE Connectivity ™ DIP Switches ADE08A04

Description
Dip Switch SPST 8 Position Through Hole Slide (Standard) Actuator 100mA 24VDC
Request a Quote Datasheet
Description
Dip Switch SPST 8 Position Through Hole Slide (Standard) Actuator 100mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 450-ADE08A04-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
450-ADE08A04-ND
DIP Switches 450-ADE08A04-ND
Dip Switch SPST 8 Position Through Hole Slide (Standard) Actuator 100mA 24VDC

Dip Switch SPST 8 Position Through Hole Slide (Standard) Actuator 100mA 24VDC

Buy Now Datasheet
DIP & SIP Switches - 7561347P - RS Components, Ltd.
Corby, Northants, United Kingdom
DIP & SIP Switches
7561347P
DIP & SIP Switches 7561347P
TE Connectivity ADE08A04 DIP Switch

TE Connectivity ADE08A04 DIP Switch

Supplier's Site
Rotary Encoded DIP Switches - 7561347 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rotary Encoded DIP Switches
7561347
Rotary Encoded DIP Switches 7561347
TE Connectivity ADE08A04

TE Connectivity ADE08A04

Supplier's Site
Shenzhen, China
Switches - DIP Switches
ADE08A04
Switches - DIP Switches ADE08A04
SWITCH SLIDE DIP SPST 100MA 24V

SWITCH SLIDE DIP SPST 100MA 24V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches/SIP Switches
ADE08A04
DIP Switches/SIP Switches ADE08A04
DIP Switches/SIP Switches 8P DIP Slide SPST

DIP Switches/SIP Switches 8P DIP Slide SPST

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 450-ADE08A04-ND 7561347P 7561347 ADE08A04 ADE08A04
Product Name DIP Switches DIP & SIP Switches Rotary Encoded DIP Switches Switches - DIP Switches DIP Switches/SIP Switches
Actuator Specifications Slide Actuator(s) Slide Actuator(s) Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type
Other Terminal Type Through Hole
Max Current Rating 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 7651122 - RS Components, Ltd.
Specs
Number of Positions Available 10
Switch Dimensions 7 x 7 x 2.5mm
Terminal Type Other Terminal Type
View Details
DIP Switch - 1-2319747-4 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 9
Pole and Throw Specifications Other Type (Special Application)
View Details
A6TN Slide DIP Switch - A6TN-6101 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 5.8 x 17.2 x 7.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers