SWITCH DIP PIANO SPST 100MA 6V
DIP SWITCH, PIANO, 8PST-NO, 0.1A/6V, SMD ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 563-CFP-0802TBTR-ND | 26AK5614 | CFP-0802TB |
| Product Name | DIP Switches | Dip Switch, Piano, 8Pst-No, 0.1A/6V, Smd Rohs Compliant Nidec Copal Electronics | Switches - DIP Switches |
| Actuator Specifications | Side Actuated Lever(s) (Piano) | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Surface Mount Technology | ||
| Max Current Rating | 0.1000 amps |