Dip Switch SPST 4 Position Surface Mount, Right Angle Piano Actuator 100mA 5VDC
Dip Switch SPST 4 Position Surface Mount, Right Angle Piano Actuator 100mA 5VDC
Dip Switch SPST 4 Position Surface Mount, Right Angle Piano Actuator 100mA 5VDC
DIP Switches / SIP Switches SPST 4POS 0.1A 24VDC SIDE ACTUATED DIP SW
SWITCH PIANO DIP SPST 100MA 5V
SWITCH, SIDE ACTUATED, 4WAY, SPST, SMD; No. of Circuits:4Circuits; Switch Actuator Style:Piano Key; Switch Mounting:SMD; Contact Configuration:SPST; Contact Voltage DC Max:25VDC; Contact Current DC Max:25mA; Product Range:-; Switch RoHS Compliant: Yes
DIP SWITCH, SPST, 0.025A, 25VDC, SMD; No. of Circuits:4Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:25VDC; Contact Current DC Max:25mA; Product Range:- RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | CKN10628TR-ND | BPA04SBR | BPA04SBR | 95W3046 |
| Product Name | DIP Switches | DIP Switches / SIP Switches | Switches - DIP Switches | Switch, Side Actuated, 4Way, Spst, Smd; No. Of Circuits C&k Components |
| Actuator Specifications | Side Actuated Lever(s) (Piano) | Side Actuated Lever(s) (Piano) | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Surface Mount Technology | Surface Mount Technology | ||
| Max Current Rating | 0.1000 amps | 0.0250 amps |