OMRON Automation and Safety A6TR Piano DIP Switch A6TR-0101

Description
Standard Through-hole Mounting Piano DIP Switches Low-profile design with a height of only 5 mm and a 2.54-mm pitch for continuous mounting. Gold-plated twin contacts ensure high reliability.
Request a Quote Datasheet
Description
Standard Through-hole Mounting Piano DIP Switches Low-profile design with a height of only 5 mm and a 2.54-mm pitch for continuous mounting. Gold-plated twin contacts ensure high reliability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
A6TR Piano DIP Switch - A6TR-0101 - Aratas America LLC
Hoffman Estates, IL, United States
A6TR Piano DIP Switch
A6TR-0101
A6TR Piano DIP Switch A6TR-0101
Standard Through-hole Mounting Piano DIP Switches Low-profile design with a height of only 5 mm and a 2.54-mm pitch for continuous mounting. Gold-plated twin contacts ensure high reliability.

Standard Through-hole Mounting Piano
DIP Switches

  • Low-profile design with a height of only 5 mm and a 2.54-mm pitch for continuous mounting.
  • Gold-plated twin contacts ensure high reliability.
Supplier's Site Datasheet
DIP Switches - Z8512-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
Z8512-ND
DIP Switches Z8512-ND
Dip Switch SPST 10 Position Through Hole, Right Angle Piano Actuator 25mA 24VDC

Dip Switch SPST 10 Position Through Hole, Right Angle Piano Actuator 25mA 24VDC

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
A6TR-0101
Switches - DIP Switches A6TR-0101
SWITCH PIANO DIP SPST 25MA 24V

SWITCH PIANO DIP SPST 25MA 24V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
A6TR-0101
DIP Switches / SIP Switches A6TR-0101
DIP Switches / SIP Switches TH Low Profile DIP Switch

DIP Switches / SIP Switches TH Low Profile DIP Switch

Buy Now Datasheet

Technical Specifications

  Aratas America LLC DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number A6TR-0101 Z8512-ND A6TR-0101 A6TR-0101
Product Name A6TR Piano DIP Switch DIP Switches Switches - DIP Switches DIP Switches / SIP Switches
Actuator Specifications Side Actuated Lever(s) (Piano) Side Actuated Lever(s) (Piano)
Switch Dimensions 5 x 25.3 x 6 mm
Terminal Type Other Terminal Type Other Terminal Type
Other Terminal Type DIP Through Hole, Right Angle
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Unlock Full Specs
to access all available technical data

Similar Products

SMD DIP Switch, 1.27 mm - DTCD SMT DIP switches designed for space-saving applications - SCHURTER Inc
Specs
Max Current Rating 0.1000 amps
Max DC Voltage Rating 50 volts
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
A6HF Slide DIP Switch - A6HF-6102-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 2.2 x 8.75 x 6.2 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw SPST
Operating Temp -22 to 185 F (-30 to 85 C)
View Details