Dip Switch SPST 6 Position Surface Mount, Right Angle Piano Actuator 100mA 5VDC
Dip Switch SPST 6 Position Surface Mount, Right Angle Piano Actuator 100mA 5VDC
Dip Switch SPST 6 Position Surface Mount, Right Angle Piano Actuator 100mA 5VDC
DIP SWITCH, 6CKT, SPST, PIANO KEY; No. of Circuits:6Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:5V; Contact Current DC Max:100mA RoHS Compliant: Yes
SWITCH PIANO DIP SPST 100MA 5V
DIP Switches / SIP Switches DIP / Rotary DIP
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | CKN11014CT-ND | 34AH6855 | BPA06SBR | BPA06SBR |
| Product Name | DIP Switches | Dip Switch, 6Ckt, Spst, Piano Key; No. Of Circuits C&k Components | Switches - DIP Switches | DIP Switches / SIP Switches |
| Actuator Specifications | Side Actuated Lever(s) (Piano) | Side Actuated Lever(s) (Piano) | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Surface Mount Technology | Surface Mount Technology | ||
| Max Current Rating | 0.1000 amps | 0.1000 amps |