Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC
Win Source Part Number: 1376347-CFS-0200TA
Category: Switches - DIP Switches
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: Nidec Components Corporation
Series: CFS
Product Status: Active
Features: Tape Seal
Base Product Number: CFS-0200
Mounting Type: Surface Mount
HTSUS: 8536.50.9065
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 100mA
Contact Finish: Gold
Number of Positions: 2
Contact Material: Copper Alloy
Voltage Rating: 6VDC
Pitch: 0.100" (2.54mm), Full
Circuit: SPST
Actuator Type: Slide (Standard)
Termination Style: J Lead
Electrical Life: 1,000 Cycles
Body Material: Polyphenylene Sulfide (PPS)
Height Above Board: 0.154" (3.90mm)
Actuator Level: Flush, Recessed
Washable: Yes
Length: 0.256" (6.50mm)
2Bit SPST 6V 100mA - DIP Switches ROHS
DIP SWITCH, DPST-NO, 0.1A, 6VDC, SMD ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 563-CFS-0200TATR-ND | 1376347-CFS-0200TA | CFS-0200TA | 26AK5623 |
| Product Name | DIP Switches | Switches - DIP Switches | Key/Switch >> DIP Switches | Dip Switch, Dpst-No, 0.1A, 6Vdc, Smd Rohs Compliant Nidec Copal Electronics |
| Actuator Specifications | Slide Actuator(s) | |||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | |
| Terminal Type | Surface Mount Technology | |||
| Max Current Rating | 0.1000 amps | 0.1000 amps | 0.1000 amps |