Nidec America Corporation DIP Switches CHS-06TB1

Description
Dip Switch SPST 6 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC
Request a Quote Datasheet
Description
Dip Switch SPST 6 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - CHS-06TB1-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CHS-06TB1-ND
DIP Switches CHS-06TB1-ND
Dip Switch SPST 6 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC

Dip Switch SPST 6 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC

Buy Now Datasheet
DIP Switches - CHS-06TB1 - 771521-CHS-06TB1 - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - CHS-06TB1
771521-CHS-06TB1
DIP Switches - CHS-06TB1 771521-CHS-06TB1
Manufacturer: Copal Electronics Inc. Win Source Part Number: 771521-CHS-06TB1 Series: CHS Packaging: Reel package Number of Positions: 6 Pitch: 0.050" (1.27mm), Half Termination Style: Gull Wing Operating Temperature Range: -40°C ~ 85°C Contact Finish: Gold Contact Material: Copper Alloy Voltage Rating: 6VDC Current Rating: 100mA Height Above Board: 0.098" (2.50mm) Length: 0.362" (9.20mm) Mounting: SMD Body Material: Polyphenylene Sulfide (PPS) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Actuator Level: Flush, Recessed Washable: No Family Name: CHS Categories: Switches Introduction Date: November 07, 2004 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Copal Electronics Inc.
Win Source Part Number: 771521-CHS-06TB1
Series: CHS
Packaging: Reel package
Number of Positions: 6
Pitch: 0.050" (1.27mm), Half
Termination Style: Gull Wing
Operating Temperature Range: -40°C ~ 85°C
Contact Finish: Gold
Contact Material: Copper Alloy
Voltage Rating: 6VDC
Current Rating: 100mA
Height Above Board: 0.098" (2.50mm)
Length: 0.362" (9.20mm)
Mounting: SMD
Body Material: Polyphenylene Sulfide (PPS)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 2,000 Cycles
Actuator Level: Flush, Recessed
Washable: No
Family Name: CHS
Categories: Switches
Introduction Date: November 07, 2004
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Switches - DIP Switches CHS-06TB1
SWITCH SLIDE DIP SPST 100MA 6V

SWITCH SLIDE DIP SPST 100MA 6V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches
Product Number CHS-06TB1-ND 771521-CHS-06TB1 CHS-06TB1
Product Name DIP Switches DIP Switches - CHS-06TB1 Switches - DIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Surface Mount Technology
Max Current Rating 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

A6S-H Slide DIP Switch - A6S-0102-PH - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.7 x 26.34 x 6.2 mm
Terminal Type Other Terminal Type
View Details
3 suppliers
DIP Switch - 1-1825007-3 - TE Connectivity
Specs
Number of Positions Available 16
Max Current Rating 0.4000 amps
Max DC Voltage Rating 20 volts
View Details
3 suppliers
Rotary Encoded DIP Switches - 241262 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
View Details