Manufacturer: C&K Components
Win Source Part Number: 863907-BD10AV
Series: BD
Operating Temperature Range: -40°C ~ 85°C
Features: Dip Switch SPST Position Through Hole, Right Angle Slide (Standard) Actuator 100mA 5VDC
Package: Tube
Mounting: Through Hole, Right Angle
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 18
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Other Part Number: *BD10AV, CKN3019, 2266-BD10AV
Dip Switch SPST 10 Position Through Hole, Right Angle Slide (Standard) Actuator 100mA 5VDC
DIP Switches / SIP Switches R/A STD PROF 10 POS
SWITCH SLIDE DIP SPST 100MA 5V
DIP SWITCH, 0.1A, 5V, 10POS, THT; No. of Circuits:10Circuits;
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 863907-BD10AV | CKN3019-ND | BD10AV | BD10AV | 34AH6803 |
| Product Name | DIP Switches - BD10AV | DIP Switches | DIP Switches / SIP Switches | Switches - DIP Switches | Dip Switch, 0.1A, 5V, 10Pos, Tht; No. Of Circuits C&k Components |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | |||
| Actuator Specifications | Slide Actuator(s) | ||||
| Terminal Type | Other Terminal Type | Other Terminal Type | |||
| Other Terminal Type | Through Hole, Right Angle | Through Hole |