Nidec America Corporation DIP Switches CHS-10TB1

Description
Dip Switch SPST 10 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC
Request a Quote Datasheet
Description
Dip Switch SPST 10 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - CHS-10TB1-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CHS-10TB1-ND
DIP Switches CHS-10TB1-ND
Dip Switch SPST 10 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC

Dip Switch SPST 10 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC

Buy Now Datasheet
Switches - DIP Switches - 1376368-CHS-10TB1 - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1376368-CHS-10TB1
Switches - DIP Switches 1376368-CHS-10TB1
Win Source Part Number: 1376368-CHS-10TB1 Category: Switches - DIP Switches Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Nidec Components Corporation Series: CHS Product Status: Active Base Product Number: CHS-10T Mounting Type: Surface Mount HTSUS: 8536.50.9050 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 100mA Contact Finish: Gold Number of Positions: 10 Contact Material: Copper Alloy Voltage Rating: 6VDC Pitch: 0.050" (1.27mm), Half Circuit: SPST Actuator Type: Slide (Standard) Termination Style: Gull Wing Electrical Life: 2,000 Cycles Body Material: Polyphenylene Sulfide (PPS) Height Above Board: 0.098" (2.50mm) Actuator Level: Flush, Recessed Washable: No Length: 0.563" (14.30mm)

Win Source Part Number: 1376368-CHS-10TB1
Category: Switches - DIP Switches
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: Nidec Components Corporation
Series: CHS
Product Status: Active
Base Product Number: CHS-10T
Mounting Type: Surface Mount
HTSUS: 8536.50.9050
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 100mA
Contact Finish: Gold
Number of Positions: 10
Contact Material: Copper Alloy
Voltage Rating: 6VDC
Pitch: 0.050" (1.27mm), Half
Circuit: SPST
Actuator Type: Slide (Standard)
Termination Style: Gull Wing
Electrical Life: 2,000 Cycles
Body Material: Polyphenylene Sulfide (PPS)
Height Above Board: 0.098" (2.50mm)
Actuator Level: Flush, Recessed
Washable: No
Length: 0.563" (14.30mm)

Buy Now Datasheet
Switches - DIP Switches CHS-10TB1
SWITCH SLIDE DIP SPST 100MA 6V

SWITCH SLIDE DIP SPST 100MA 6V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches
Product Number CHS-10TB1-ND 1376368-CHS-10TB1 CHS-10TB1
Product Name DIP Switches Switches - DIP Switches Switches - DIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Surface Mount Technology
Max Current Rating 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1-2319848-4 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 4
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
A6T Slide DIP Switch - A6T-0102 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.6 x 26.34 x 6.2 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switches - 486-3-160-947DKR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details
DIP & SIP Switches - 334959A - RS Components, Ltd.
Specs
Number of Positions Available 16
View Details