Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC
Win Source Part Number: 958284-CFS-0803MB
Category: Switches>DIP Switches
Series: CFS
Number of Positions: 8
Pitch: 0.100" (2.54mm), Full
Termination Style: Gull Wing
Contact Finish: Gold
Package: Tube
Contact Material: Copper Alloy
Voltage Rating: 6VDC
Height Above Board: 0.185" (4.70mm)
Length: 0.858" (21.80mm)
Standard Package: 100
Mounting: SMD (SMT)
Body Material: Polyphenylene Sulfide (PPS)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 1,000 Cycles
Actuator Level: Raised
Washable: No
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): CFS-0803MBCFS0803MB;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: Nidec Copal Electronics
Other Names: 563-CFS-0803MB
Base Product Number: CFS-0803
SWITCH DIP 8POS SPST 100MA 6V
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 563-CFS-0803MB-ND | 958284-CFS-0803MB | CFS-0803MB |
| Product Name | DIP Switches | Switches - DIP Switches | Switches - DIP Switches |
| Actuator Specifications | Slide Actuator(s) | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) |
| Terminal Type | Surface Mount Technology | ||
| Max Current Rating | 0.1000 amps | 0.1000 amps |