Dip Switch SPST 7 Position Through Hole, Right Angle Slide (Standard) Actuator 100mA 5VDC
DIP Switches / SIP Switches R/A STD PRO 7 POS
SWITCH SLIDE DIP SPST 100MA 5V
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | CKN3016-ND | BD07AV | BD07AV | 34AH6797 |
| Product Name | DIP Switches | DIP Switches / SIP Switches | Switches - DIP Switches | Dip / Rotary Dip C&k Components |
| Actuator Specifications | Slide Actuator(s) | |||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | ||
| Terminal Type | Other Terminal Type | |||
| Other Terminal Type | Through Hole, Right Angle | |||
| Max Current Rating | 0.1000 amps |