SWITCH SLIDE SPDTX2 0.1A 6V
| DigiKey | |
|---|---|
| Product Category | DIP Switches |
| Product Number | 563-CAS-D20B2-ND |
| Product Name | DIP Switches |
| Actuator Specifications | Slide Actuator(s) |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) |
| Terminal Type | Surface Mount Technology |