Dip Switch SPST 10 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC
Manufacturer: Copal Electronics Inc.
Win Source Part Number: 1029224-CHS-10A1
Packaging: Bulk
Number of Positions: 10
Pitch: 0.050" (1.27mm), Half
Termination Style: J Lead
Contact Finish: Gold
Voltage Rating: 6VDC
Current Rating: 100mA
Height Above Board: 0.098" (2.50mm)
Length: 0.563" (14.30mm)
Mounting: SMD (SMT)
Body Material: Polyphenylene Sulfide (PPS)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 2,000 Cycles
Actuator Level: Flush, Recessed
Washable: No
Categories: Switches
Status: Active
Temperature Range - Operating: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
SWITCH SLIDE DIP SPST 100MA 6V
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches |
| Product Number | CHS-10A1-ND | 1029224-CHS-10A1 | CHS-10A1 |
| Product Name | DIP Switches | DIP Switches - CHS-10A1 | Switches - DIP Switches |
| Actuator Specifications | Slide Actuator(s) | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) |
| Terminal Type | Surface Mount Technology | ||
| Max Current Rating | 0.1000 amps | 0.1000 amps |