Nidec America Corporation DIP Switches - CHP-041B CHP-041B

Description
Manufacturer: Copal Electronics Inc. Win Source Part Number: 1029199-CHP-041B Packaging: Bulk Number of Positions: 4 Pitch: 0.050" (1.27mm), Half Termination Style: Gull Wing Contact Finish: Gold Voltage Rating: 6VDC Current Rating: 100mA Height Above Board: 0.181" (4.60mm) Length: 0.279" (7.10mm) Mounting: Surface Mount, Right Angle Body Material: Polyphenylene Sulfide (PPS) Circuit: SPST Actuator Type: Piano Electrical Life: 1,000 Cycles Actuator Level: Raised Washable: No Categories: Switches Status: Active Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Copal Electronics Inc. Win Source Part Number: 1029199-CHP-041B Packaging: Bulk Number of Positions: 4 Pitch: 0.050" (1.27mm), Half Termination Style: Gull Wing Contact Finish: Gold Voltage Rating: 6VDC Current Rating: 100mA Height Above Board: 0.181" (4.60mm) Length: 0.279" (7.10mm) Mounting: Surface Mount, Right Angle Body Material: Polyphenylene Sulfide (PPS) Circuit: SPST Actuator Type: Piano Electrical Life: 1,000 Cycles Actuator Level: Raised Washable: No Categories: Switches Status: Active Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - CHP-041B - 1029199-CHP-041B - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - CHP-041B
1029199-CHP-041B
DIP Switches - CHP-041B 1029199-CHP-041B
Manufacturer: Copal Electronics Inc. Win Source Part Number: 1029199-CHP-041B Packaging: Bulk Number of Positions: 4 Pitch: 0.050" (1.27mm), Half Termination Style: Gull Wing Contact Finish: Gold Voltage Rating: 6VDC Current Rating: 100mA Height Above Board: 0.181" (4.60mm) Length: 0.279" (7.10mm) Mounting: Surface Mount, Right Angle Body Material: Polyphenylene Sulfide (PPS) Circuit: SPST Actuator Type: Piano Electrical Life: 1,000 Cycles Actuator Level: Raised Washable: No Categories: Switches Status: Active Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Copal Electronics Inc.
Win Source Part Number: 1029199-CHP-041B
Packaging: Bulk
Number of Positions: 4
Pitch: 0.050" (1.27mm), Half
Termination Style: Gull Wing
Contact Finish: Gold
Voltage Rating: 6VDC
Current Rating: 100mA
Height Above Board: 0.181" (4.60mm)
Length: 0.279" (7.10mm)
Mounting: Surface Mount, Right Angle
Body Material: Polyphenylene Sulfide (PPS)
Circuit: SPST
Actuator Type: Piano
Electrical Life: 1,000 Cycles
Actuator Level: Raised
Washable: No
Categories: Switches
Status: Active
Temperature Range - Operating: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DIP Switches - CHP-041B-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CHP-041B-ND
DIP Switches CHP-041B-ND
Dip Switch SPST 4 Position Surface Mount, Right Angle Piano Actuator 100mA 6VDC

Dip Switch SPST 4 Position Surface Mount, Right Angle Piano Actuator 100mA 6VDC

Buy Now Datasheet
Dip Switch, 4Pos, Spst, Piano Key, Smd; No. Of Circuits Nidec Copal Electronics - 56AC4723 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 4Pos, Spst, Piano Key, Smd; No. Of Circuits Nidec Copal Electronics
56AC4723
Dip Switch, 4Pos, Spst, Piano Key, Smd; No. Of Circuits Nidec Copal Electronics 56AC4723
DIP SWITCH, 4POS, SPST, PIANO KEY, SMD; No. of Circuits:4Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:6V; Contact Current DC Max:100mA RoHS Compliant: Yes

DIP SWITCH, 4POS, SPST, PIANO KEY, SMD; No. of Circuits:4Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:6V; Contact Current DC Max:100mA RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - DIP Switches CHP-041B
SWITCH PIANO DIP SPST 100MA 6V

SWITCH PIANO DIP SPST 100MA 6V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 1029199-CHP-041B CHP-041B-ND 56AC4723 CHP-041B
Product Name DIP Switches - CHP-041B DIP Switches Dip Switch, 4Pos, Spst, Piano Key, Smd; No. Of Circuits Nidec Copal Electronics Switches - DIP Switches
Number of Positions Available 4
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Max Current Rating 0.1000 amps 0.1000 amps 0.1000 amps
Max DC Voltage Rating 6 volts 6 volts 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

A6HR Piano DIP Switch - A6HR-6104 - Aratas America LLC
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Switch Dimensions 4.2 x 8.75 x 6.75 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switch - 2-2319848-5 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 4
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
Rotary Encoded DIP Switches - 3793806 - RS Components, Ltd.
Specs
Number of Positions Available 10
Terminal Type Other Terminal Type
Other Terminal Type Solder
View Details