Dip Switch BCD Complement 10 Position Surface Mount Rotary for Tool Actuator 0.4VA 20VAC/DC
Dip Switch BCD Complement 10 Position Surface Mount Rotary for Tool Actuator 0.4VA 20VAC/DC
Dip Switch BCD Complement 10 Position Surface Mount Rotary for Tool Actuator 0.4VA 20VAC/DC
Win Source Part Number: 1342497-CRD10CM0SBR
Category: Switches - DIP Switches
Series: CRD
Number of Positions: 10
Pitch: 0.100" (2.54mm) , Full
Termination Style: Gull Wing
Features: Process Sealed
Contact Finish: Gold
Package: Tape & Reel
Contact Material: Beryllium Copper
Voltage Rating: 20VAC/DC
Height Above Board: 0.271" (6.88mm)
Length: 0.394" (10.00mm)
Standard Package: 500
Body Material: Polyphenylene Sulfide (PPS)
Circuit: BCD Complement
Actuator Type: Rotary for Tool
Electrical Life: 20,000 Steps
Mechanical Life: 30,000 Steps
Actuator Level: Flush, Recessed
Washable: Yes
Mounting Type: Surface Mount
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.4VA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: C&K
Base Product Number: CRD10CM0
SW ROTARY DIP BCD COMP 0.4VA 20V
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | CKN11326TR-ND | 1342497-CRD10CM0SBR | CRD10CM0SBR | 34AH7425 |
| Product Name | DIP Switches | Switches - DIP Switches | Switches - DIP Switches | Dip / Rotary Dip C&k Components |
| Actuator Specifications | Slide Actuator(s) | |||
| Pole and Throw Specifications | Other Type (Special Application) | Other Type (Special Application) | ||
| Other Pole and Throw | BCD Complement | BCD Complement | ||
| Terminal Type | Surface Mount Technology | |||
| Max Current Rating | 0.4000 amps |