Nidec Copal (USA) Corporation DIP Switches CFS-0200MC

Description
Dip Switch SPST 2 Position Through Hole Slide (Standard) Actuator 100mA 6VDC
Request a Quote Datasheet
Description
Dip Switch SPST 2 Position Through Hole Slide (Standard) Actuator 100mA 6VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 563-2017-5-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
563-2017-5-ND
DIP Switches 563-2017-5-ND
Dip Switch SPST 2 Position Through Hole Slide (Standard) Actuator 100mA 6VDC

Dip Switch SPST 2 Position Through Hole Slide (Standard) Actuator 100mA 6VDC

Buy Now Datasheet
DIP Switches - CFS-0200MC - 866339-CFS-0200MC - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - CFS-0200MC
866339-CFS-0200MC
DIP Switches - CFS-0200MC 866339-CFS-0200MC
Manufacturer: Nidec Copal Electronics Win Source Part Number: 866339-CFS-0200MC Series: CFS Operating Temperature Range: -40°C ~ 85°C Features: Dip Switch SPST Position Through Hole Slide (Standard) Actuator 100mA 6VDC Package: Tube Mounting: Through Hole Family Name: CFS-0200 Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 72 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9065

Manufacturer: Nidec Copal Electronics
Win Source Part Number: 866339-CFS-0200MC
Series: CFS
Operating Temperature Range: -40°C ~ 85°C
Features: Dip Switch SPST Position Through Hole Slide (Standard) Actuator 100mA 6VDC
Package: Tube
Mounting: Through Hole
Family Name: CFS-0200
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 72
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065

Buy Now Datasheet
Switches - DIP Switches CFS-0200MC
SWITCH DIP SPST 100MA 6V

SWITCH DIP SPST 100MA 6V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches
Product Number 563-2017-5-ND 866339-CFS-0200MC CFS-0200MC
Product Name DIP Switches DIP Switches - CFS-0200MC Switches - DIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type
Other Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw SPST
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
Rotary Encoded DIP Switches - 3793834 - RS Components, Ltd.
Specs
Number of Positions Available 10
Terminal Type Other Terminal Type
Other Terminal Type Solder
View Details
DIP Switches - SW937-ND - DigiKey
Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details
3 suppliers