Nidec America Corporation DIP Switches CHS-04TB1

Description
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC
Request a Quote Datasheet
Description
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - CHS-04TB1-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CHS-04TB1-ND
DIP Switches CHS-04TB1-ND
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC

Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC

Buy Now Datasheet
DIP Switches - CHS-04TB1 - 866408-CHS-04TB1 - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - CHS-04TB1
866408-CHS-04TB1
DIP Switches - CHS-04TB1 866408-CHS-04TB1
Manufacturer: Nidec Copal Electronics Win Source Part Number: 866408-CHS-04TB1 Series: CHS Operating Temperature Range: -40°C ~ 85°C Features: Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC Package: Reel - TR Mounting: Surface Mount Family Name: CHS-04T Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9050

Manufacturer: Nidec Copal Electronics
Win Source Part Number: 866408-CHS-04TB1
Series: CHS
Operating Temperature Range: -40°C ~ 85°C
Features: Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC
Package: Reel - TR
Mounting: Surface Mount
Family Name: CHS-04T
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050

Buy Now Datasheet
Switches - DIP Switches CHS-04TB1
SWITCH SLIDE DIP SPST 100MA 6V

SWITCH SLIDE DIP SPST 100MA 6V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches
Product Number CHS-04TB1-ND 866408-CHS-04TB1 CHS-04TB1
Product Name DIP Switches DIP Switches - CHS-04TB1 Switches - DIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Surface Mount Technology
Max Current Rating 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switches - A6ER-6101-ND - DigiKey
Aratas America LLC
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switch - 1-2396236-1 - TE Connectivity
Specs
Number of Positions Available 16
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details