Dip Switch SPST 8 Position Surface Mount, Right Angle Piano Actuator 100mA 6VDC
SWITCH PIANO DIP SPST 100MA 6V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | DIP Switches | DIP Switches |
| Product Number | CHP-080A-ND | CHP-080A |
| Product Name | DIP Switches | Switches - DIP Switches |
| Actuator Specifications | Side Actuated Lever(s) (Piano) | |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) |
| Terminal Type | Surface Mount Technology | |
| Max Current Rating | 0.1000 amps |