Nidec Copal (USA) Corporation DIP Switches CHP-021TA

Description
Dip Switch SPST 2 Position Surface Mount, Right Angle Piano Actuator 100mA 6VDC
Request a Quote Datasheet
Description
Dip Switch SPST 2 Position Surface Mount, Right Angle Piano Actuator 100mA 6VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 563-1015-1-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
563-1015-1-ND
DIP Switches 563-1015-1-ND
Dip Switch SPST 2 Position Surface Mount, Right Angle Piano Actuator 100mA 6VDC

Dip Switch SPST 2 Position Surface Mount, Right Angle Piano Actuator 100mA 6VDC

Buy Now Datasheet
DIP Switches - 563-1015-2-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
563-1015-2-ND
DIP Switches 563-1015-2-ND
Dip Switch SPST 2 Position Surface Mount, Right Angle Piano Actuator 100mA 6VDC

Dip Switch SPST 2 Position Surface Mount, Right Angle Piano Actuator 100mA 6VDC

Buy Now Datasheet
DIP Switches - 563-1015-6-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
563-1015-6-ND
DIP Switches 563-1015-6-ND
Dip Switch SPST 2 Position Surface Mount, Right Angle Piano Actuator 100mA 6VDC

Dip Switch SPST 2 Position Surface Mount, Right Angle Piano Actuator 100mA 6VDC

Buy Now Datasheet
DIP & SIP Switches - 2443416 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIP & SIP Switches
2443416
DIP & SIP Switches 2443416
Nidec Components CHP-021TA

Nidec Components CHP-021TA

Supplier's Site
Rotary Encoded DIP Switches - 2443417 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rotary Encoded DIP Switches
2443417
Rotary Encoded DIP Switches 2443417
Nidec Components CHP-021TA

Nidec Components CHP-021TA

Supplier's Site
DIP & SIP Switches - 2443417P - RS Components, Ltd.
Corby, Northants, United Kingdom
DIP & SIP Switches
2443417P
DIP & SIP Switches 2443417P
Nidec Components CHP-021TA

Nidec Components CHP-021TA

Supplier's Site
Switches - DIP Switches CHP-021TA
SWITCH PIANO DIP SPST 100MA 6V

SWITCH PIANO DIP SPST 100MA 6V

Supplier's Site
Dip Switch, 2Pos, Spst, Piano Key, Smd; No. Of Circuits Nidec Copal Electronics - 56AC5251 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 2Pos, Spst, Piano Key, Smd; No. Of Circuits Nidec Copal Electronics
56AC5251
Dip Switch, 2Pos, Spst, Piano Key, Smd; No. Of Circuits Nidec Copal Electronics 56AC5251
DIP SWITCH, 2POS, SPST, PIANO KEY, SMD; No. of Circuits:2Circuits; Switch Actuator Style:Piano Key; Switch Mounting:SMD; Contact Configuration:SPST; Contact Voltage DC Max:6V; Contact Current DC Max:100mA; Product Range:CHP Series; RoHS Compliant: Yes

DIP SWITCH, 2POS, SPST, PIANO KEY, SMD; No. of Circuits:2Circuits; Switch Actuator Style:Piano Key; Switch Mounting:SMD; Contact Configuration:SPST; Contact Voltage DC Max:6V; Contact Current DC Max:100mA; Product Range:CHP Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 563-1015-1-ND 2443416 CHP-021TA 56AC5251
Product Name DIP Switches DIP & SIP Switches Switches - DIP Switches Dip Switch, 2Pos, Spst, Piano Key, Smd; No. Of Circuits Nidec Copal Electronics
Actuator Specifications Side Actuated Lever(s) (Piano) Side Actuated Lever(s) (Piano) Side Actuated Lever(s) (Piano)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Surface Mount Technology Surface Mount Technology
Max Current Rating 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1-2396233-1 - TE Connectivity
Specs
Number of Positions Available 10
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details
2 suppliers
Rotary Encoded DIP Switches - 241263 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
View Details