Dip Switch SPST 5 Position Surface Mount Standard Actuator
Dip Switch SPST 5 Position Surface Mount Standard Actuator
DIP SWITCH, 5POS, SPST, FLUSH SLIDE, SMD; No. of Circuits:5Circuits; Switch Actuator Style:Flush Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:5V; Contact Current DC Max:1A RoHS Compliant: Yes
SWITCH DIP FLUSH 5POS SMD GW TR
DIP Switches/SIP Switches FLUSH,SMT-GW DIP SWITCH
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 450-ADF05STTR04CT-ND | 21R8582 | ADF05STTR04 | ADF05STTR04 |
| Product Name | DIP Switches | Dip Switch, 5Pos, Spst, Flush Slide, Smd; No. Of Circuits Alcoswitch Te Connectivity | Switches - DIP Switches | DIP Switches/SIP Switches |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Surface Mount Technology | Surface Mount Technology |