DigiKey Datasheets for DIP Switches
Dual in-line package (DIP) switches are electronic packages that consist of a series of tiny switches. DIP switches are used to configure computers and peripherals such as circuit boards and modems.
DIP Switches: Learn more
| Product Name | Notes |
|---|---|
| Dip Switch Hexadecimal 16 Position Surface Mount Rotary for Tool Actuator 0.4VA 20VAC/DC | |
| Dip Switch SPDT 12 Position Through Hole Actuator | |
| Dip Switch SPST 10 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC | |
| Dip Switch SPST 10 Position Surface Mount Slide (Standard) Actuator 100mA 24VDC | |
| Dip Switch SPST 10 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC | |
| Dip Switch SPST 10 Position Through Hole Slide (Standard) Actuator 100mA 20VDC | |
| Dip Switch SPST 12 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC | |
| Dip Switch SPST 12 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC | |
| Dip Switch SPST 12 Position Through Hole Slide (Standard) Actuator 100mA 20VDC | |
| Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC | |
| Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC | |
| Dip Switch SPST 2 Position Through Hole Slide (Standard) Actuator 100mA 20VDC | |
| Dip Switch SPST 3 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC | |
| Dip Switch SPST 3 Position Through Hole Slide (Standard) Actuator 100mA 20VDC | |
| Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC | |
| Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC | |
| Dip Switch SPST 4 Position Through Hole Slide (Standard) Actuator 100mA 20VDC | |
| Dip Switch SPST 5 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC | |
| Dip Switch SPST 5 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC | |
| Dip Switch SPST 5 Position Through Hole Slide (Standard) Actuator 100mA 20VDC | |
| Dip Switch SPST 6 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC | |
| Dip Switch SPST 6 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC | |
| Dip Switch SPST 6 Position Surface Mount Standard Actuator | |
| Dip Switch SPST 6 Position Through Hole Slide (Standard) Actuator 100mA 20VDC | |
| Dip Switch SPST 7 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC | |
| Dip Switch SPST 7 Position Through Hole Slide (Standard) Actuator 100mA 20VDC | |
| Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC | |
| Dip Switch SPST 8 Position Surface Mount, Right Angle Piano Actuator 25mA 24VDC | |
| Dip Switch SPST 8 Position Through Hole Slide (Standard) Actuator 100mA 20VDC | |
| Dip Switch SPST 8 Position Through Hole, Right Angle Piano Actuator 25mA 24VDC | |
| SWITCH SLIDE DIP SPST 0.025A 24V | |
| SWITCH SLIDE DIP SPST 0.1A 20V |
| << Prev | Next >> |