Nidec Copal (USA) Corporation DIP Switches CFS-0302MB

Description
Dip Switch SPST 3 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC
Request a Quote Datasheet
Description
Dip Switch SPST 3 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 563-2002-5-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
563-2002-5-ND
DIP Switches 563-2002-5-ND
Dip Switch SPST 3 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC

Dip Switch SPST 3 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
CFS-0302MB
Switches - DIP Switches CFS-0302MB
SWITCH DIP SPST 100MA 6V

SWITCH DIP SPST 100MA 6V

Supplier's Site
Dip Switch, Spst-No, 0.1A, 6V, Smd; No. Of Circuits Nidec Copal Electronics - 97AH8214 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, Spst-No, 0.1A, 6V, Smd; No. Of Circuits Nidec Copal Electronics
97AH8214
Dip Switch, Spst-No, 0.1A, 6V, Smd; No. Of Circuits Nidec Copal Electronics 97AH8214
DIP SWITCH, SPST-NO, 0.1A, 6V, SMD; No. of Circuits:3Circuits; Switch Actuator Style:Slide; Switch Mounting:SMD; Contact Configuration:SPST-N O; Contact Voltage DC Max:6V; Contact Current DC Max:100mA; Product Range:CFS Series; SwitchRoHS Compliant: Yes

DIP SWITCH, SPST-NO, 0.1A, 6V, SMD; No. of Circuits:3Circuits; Switch Actuator Style:Slide; Switch Mounting:SMD; Contact Configuration:SPST-NO; Contact Voltage DC Max:6V; Contact Current DC Max:100mA; Product Range:CFS Series; SwitchRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category DIP Switches DIP Switches DIP Switches
Product Number 563-2002-5-ND CFS-0302MB 97AH8214
Product Name DIP Switches Switches - DIP Switches Dip Switch, Spst-No, 0.1A, 6V, Smd; No. Of Circuits Nidec Copal Electronics
Actuator Specifications Slide Actuator(s) Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Surface Mount Technology Surface Mount Technology
Max Current Rating 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 7651125 - RS Components, Ltd.
Specs
Number of Positions Available 16
Switch Dimensions 7 x 7 x 2.5mm
Terminal Type Other Terminal Type
View Details
A6D/A6DR Slide/Piano DIP Switch - A6D-7100 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.4 x 19.8 x 6.6 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw SPST
Operating Temp -22 to 185 F (-30 to 85 C)
View Details