Dip Switch SPST 6 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC
SWITCH DIP SPST 100MA 6V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | DIP Switches | DIP Switches |
| Product Number | 563-1981-5-ND | CFS-0602MA |
| Product Name | DIP Switches | Switches - DIP Switches |
| Actuator Specifications | Slide Actuator(s) | |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) |
| Terminal Type | Surface Mount Technology | |
| Max Current Rating | 0.1000 amps |