Nidec America Corporation DIP Switches CHS-02TB1

Description
Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC
Request a Quote Datasheet
Description
Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - CHS-02TB1-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CHS-02TB1-ND
DIP Switches CHS-02TB1-ND
Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC

Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC

Buy Now Datasheet
DIP Switches - CHS-02TB1 - 915342-CHS-02TB1 - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - CHS-02TB1
915342-CHS-02TB1
DIP Switches - CHS-02TB1 915342-CHS-02TB1
Manufacturer: Nidec Copal Electronics Win Source Part Number: 915342-CHS-02TB1 Series: CHS Operating Temperature Range: -40°C ~ 85°C Features: Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC Package: Reel - TR Mounting: Surface Mount Family Name: CHS-02T Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9050

Manufacturer: Nidec Copal Electronics
Win Source Part Number: 915342-CHS-02TB1
Series: CHS
Operating Temperature Range: -40°C ~ 85°C
Features: Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC
Package: Reel - TR
Mounting: Surface Mount
Family Name: CHS-02T
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050

Buy Now Datasheet
Switches - DIP Switches CHS-02TB1
SWITCH SLIDE DIP SPST 100MA 6V

SWITCH SLIDE DIP SPST 100MA 6V

Supplier's Site
Futian, Shenzhen, China
Key/Switch >> DIP Switches
CHS-02TB1
Key/Switch >> DIP Switches CHS-02TB1
2Bit SPST 6V 100mA SMD DIP Switches ROHS

2Bit SPST 6V 100mA SMD DIP Switches ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number CHS-02TB1-ND 915342-CHS-02TB1 CHS-02TB1 CHS-02TB1
Product Name DIP Switches DIP Switches - CHS-02TB1 Switches - DIP Switches Key/Switch >> DIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
Max Current Rating 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 321111 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Double Pole, Double Throw (DPDT); Other Type (Special Application)
View Details
A6SN Slide DIP Switch - A6SN-3101-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 9.6 x 7.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
DIP Switch - 1-2319764-3 - TE Connectivity
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Number of Positions Available 6
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
DIP Switches - 486-3-162-112-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details