Dip Switch SPST 1 Position Through Hole Slide (Standard) Actuator 100mA 6VDC
DIP SWITCH, SPST-NO, 0.1A, 6V, TH; No. of Circuits:1Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST-N
SWITCH DIP SPST 100MA 6V
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 563-2024-5-ND | 97AH8209 | CFS-0102MC | 10895-CFS-0102MC |
| Product Name | DIP Switches | Dip Switch, Spst-No, 0.1A, 6V, Th; No. Of Circuits Nidec Copal Electronics | Switches - DIP Switches | DIP Switches ROHS |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Other Terminal Type | Other Terminal Type | ||
| Other Terminal Type | Through Hole | Through Hole |