Dip Switch SPST 3 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC
Dip Switch SPST 3 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC
Dip Switch SPST 3 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC
SWITCH DIP 3POS SPST 100MA 6V
DigiKey | Acme Chip Technology Co., Limited | |
---|---|---|
Product Category | DIP Switches | DIP Switches |
Product Number | 563-CFS-0300TATR-ND | CFS-0300TA |
Product Name | DIP Switches | Switches - DIP Switches |
Actuator Specifications | Slide Actuator(s) | |
Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) |
Terminal Type | Surface Mount Technology | |
Max Current Rating | 0.1000 amps |