Nidec Copal (USA) Corporation DIP Switches - CHS-04A CHS-04A

Description
Manufacturer: Nidec Copal Electronics Win Source Part Number: 848932-CHS-04A Series: CHS Features: Dip Switch 4 Position Actuator Package: Bulk Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9065
Request a Quote Datasheet
Description
Manufacturer: Nidec Copal Electronics Win Source Part Number: 848932-CHS-04A Series: CHS Features: Dip Switch 4 Position Actuator Package: Bulk Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9065
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - CHS-04A - 848932-CHS-04A - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - CHS-04A
848932-CHS-04A
DIP Switches - CHS-04A 848932-CHS-04A
Manufacturer: Nidec Copal Electronics Win Source Part Number: 848932-CHS-04A Series: CHS Features: Dip Switch 4 Position Actuator Package: Bulk Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9065

Manufacturer: Nidec Copal Electronics
Win Source Part Number: 848932-CHS-04A
Series: CHS
Features: Dip Switch 4 Position Actuator
Package: Bulk
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065

Buy Now Datasheet
DIP Switches - CHS-04AC-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CHS-04AC-ND
DIP Switches CHS-04AC-ND
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC

Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC

Buy Now Datasheet
Switches - DIP Switches CHS-04A
SWITCH SLIDE DIP SPST 100MA 6V

SWITCH SLIDE DIP SPST 100MA 6V

Supplier's Site
Dip Switch, 4Pos, Spst, Slide, Smd; No. Of Circuits Nidec Copal Electronics - 56AC4729 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 4Pos, Spst, Slide, Smd; No. Of Circuits Nidec Copal Electronics
56AC4729
Dip Switch, 4Pos, Spst, Slide, Smd; No. Of Circuits Nidec Copal Electronics 56AC4729
DIP SWITCH, 4POS, SPST, SLIDE, SMD; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:6V; Contact Current DC Max:100mA; Product Range:CHS Series RoHS Compliant: Yes

DIP SWITCH, 4POS, SPST, SLIDE, SMD; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:6V; Contact Current DC Max:100mA; Product Range:CHS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 848932-CHS-04A CHS-04AC-ND CHS-04A 56AC4729
Product Name DIP Switches - CHS-04A DIP Switches Switches - DIP Switches Dip Switch, 4Pos, Spst, Slide, Smd; No. Of Circuits Nidec Copal Electronics
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Actuator Specifications Slide Actuator(s) Slide Actuator(s)
Terminal Type Surface Mount Technology Surface Mount Technology
Max Current Rating 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

A6SN Slide DIP Switch - A6SN-9101-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 24.8 x 7.5 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switch - 2-2396233-1 - TE Connectivity
Specs
Number of Positions Available 10
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details
2 suppliers