Nidec Copal (USA) Corporation Switches - DIP Switches CFS-0802TA

Description
Win Source Part Number: 1112809-CFS-0802TA Category: Switches>DIP Switches Series: CFS Number of Positions: 8 Pitch: 0.100" (2.54mm), Full Termination Style: J Lead Contact Finish: Gold Package: Tape & Reel Contact Material: Copper Alloy Voltage Rating: 6VDC Height Above Board: 0.177" (4.50mm) Length: 0.858" (21.80mm) Standard Package: 800 Mounting: SMD (SMT) Body Material: Polyphenylene Sulfide (PPS) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Actuator Level: Raised Washable: No Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): CFS0802TA; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: Nidec Copal Electronics Other Names: 563-CFS-0802TACT,563 -CFS-0802TATR,563-CF S-0802TADKR Base Product Number: CFS-0802
Request a Quote Datasheet
Description
Win Source Part Number: 1112809-CFS-0802TA Category: Switches>DIP Switches Series: CFS Number of Positions: 8 Pitch: 0.100" (2.54mm), Full Termination Style: J Lead Contact Finish: Gold Package: Tape & Reel Contact Material: Copper Alloy Voltage Rating: 6VDC Height Above Board: 0.177" (4.50mm) Length: 0.858" (21.80mm) Standard Package: 800 Mounting: SMD (SMT) Body Material: Polyphenylene Sulfide (PPS) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Actuator Level: Raised Washable: No Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): CFS0802TA; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: Nidec Copal Electronics Other Names: 563-CFS-0802TACT,563 -CFS-0802TATR,563-CF S-0802TADKR Base Product Number: CFS-0802
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - DIP Switches - 1112809-CFS-0802TA - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1112809-CFS-0802TA
Switches - DIP Switches 1112809-CFS-0802TA
Win Source Part Number: 1112809-CFS-0802TA Category: Switches>DIP Switches Series: CFS Number of Positions: 8 Pitch: 0.100" (2.54mm), Full Termination Style: J Lead Contact Finish: Gold Package: Tape & Reel Contact Material: Copper Alloy Voltage Rating: 6VDC Height Above Board: 0.177" (4.50mm) Length: 0.858" (21.80mm) Standard Package: 800 Mounting: SMD (SMT) Body Material: Polyphenylene Sulfide (PPS) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Actuator Level: Raised Washable: No Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): CFS0802TA; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: Nidec Copal Electronics Other Names: 563-CFS-0802TACT,563 -CFS-0802TATR,563-CF S-0802TADKR Base Product Number: CFS-0802

Win Source Part Number: 1112809-CFS-0802TA
Category: Switches>DIP Switches
Series: CFS
Number of Positions: 8
Pitch: 0.100" (2.54mm), Full
Termination Style: J Lead
Contact Finish: Gold
Package: Tape & Reel
Contact Material: Copper Alloy
Voltage Rating: 6VDC
Height Above Board: 0.177" (4.50mm)
Length: 0.858" (21.80mm)
Standard Package: 800
Mounting: SMD (SMT)
Body Material: Polyphenylene Sulfide (PPS)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 1,000 Cycles
Actuator Level: Raised
Washable: No
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): CFS0802TA;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: Nidec Copal Electronics
Other Names: 563-CFS-0802TACT,563-CFS-0802TATR,563-CFS-0802TADKR
Base Product Number: CFS-0802

Buy Now Datasheet
DIP Switches - 563-CFS-0802TATR-ND - DigiKey
Thief River Falls, MN, United States
Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC

Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC

Buy Now Datasheet
DIP Switches - 563-CFS-0802TADKR-ND - DigiKey
Thief River Falls, MN, United States
Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC

Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC

Buy Now Datasheet
DIP Switches - 563-CFS-0802TACT-ND - DigiKey
Thief River Falls, MN, United States
Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC

Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC

Buy Now Datasheet
Dip Switch, 8Pst-No, 0.1A, 6Vdc, Smd Rohs Compliant Nidec Copal Electronics - 26AK5643 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 8Pst-No, 0.1A, 6Vdc, Smd Rohs Compliant Nidec Copal Electronics
26AK5643
Dip Switch, 8Pst-No, 0.1A, 6Vdc, Smd Rohs Compliant Nidec Copal Electronics 26AK5643
DIP SWITCH, 8PST-NO, 0.1A, 6VDC, SMD ROHS COMPLIANT: YES

DIP SWITCH, 8PST-NO, 0.1A, 6VDC, SMD ROHS COMPLIANT: YES

Supplier's Site
Shenzhen, China
Switches - DIP Switches
CFS-0802TA
Switches - DIP Switches CFS-0802TA
SWITCH DIP 8POS SPST 100MA 6V

SWITCH DIP 8POS SPST 100MA 6V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 1112809-CFS-0802TA 563-CFS-0802TATR-ND 26AK5643 CFS-0802TA
Product Name Switches - DIP Switches DIP Switches Dip Switch, 8Pst-No, 0.1A, 6Vdc, Smd Rohs Compliant Nidec Copal Electronics Switches - DIP Switches
Number of Positions Available 8
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Max Current Rating 0.1000 amps 0.1000 amps
Max DC Voltage Rating 6 volts 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 321111 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Double Pole, Double Throw (DPDT); Other Type (Special Application)
View Details
A6D/A6DR Slide/Piano DIP Switch - A6D-7100 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.4 x 19.8 x 6.6 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
DIP Switch - 161391-8 - TE Connectivity
TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 8
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details