Nidec America Corporation DIP Switches CFP-0812TB

Description
SWITCH DIP SMD 8POS 24V 1A
Request a Quote Datasheet
Description
SWITCH DIP SMD 8POS 24V 1A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - CFP-0812TB-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CFP-0812TB-ND
DIP Switches CFP-0812TB-ND
SWITCH DIP SMD 8POS 24V 1A

SWITCH DIP SMD 8POS 24V 1A

Buy Now Datasheet
DIP & SIP Switches - 2443353P - RS Components, Ltd.
Corby, Northants, United Kingdom
DIP & SIP Switches
2443353P
DIP & SIP Switches 2443353P
Nidec Components CFP-0812TB

Nidec Components CFP-0812TB

Supplier's Site
DIP & SIP Switches - 2443352 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIP & SIP Switches
2443352
DIP & SIP Switches 2443352
Nidec Components CFP-0812TB

Nidec Components CFP-0812TB

Supplier's Site
Rotary Encoded DIP Switches - 2443353 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rotary Encoded DIP Switches
2443353
Rotary Encoded DIP Switches 2443353
Nidec Components CFP-0812TB

Nidec Components CFP-0812TB

Supplier's Site
Dip Switch, Piano, 8Pst-No, 0.1A/6V, Smd Rohs Compliant Nidec Copal Electronics - 26AK5616 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, Piano, 8Pst-No, 0.1A/6V, Smd Rohs Compliant Nidec Copal Electronics
26AK5616
Dip Switch, Piano, 8Pst-No, 0.1A/6V, Smd Rohs Compliant Nidec Copal Electronics 26AK5616
DIP SWITCH, PIANO, 8PST-NO, 0.1A/6V, SMD ROHS COMPLIANT: YES

DIP SWITCH, PIANO, 8PST-NO, 0.1A/6V, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category DIP Switches DIP Switches DIP Switches
Product Number CFP-0812TB-ND 2443353P 26AK5616
Product Name DIP Switches DIP & SIP Switches Dip Switch, Piano, 8Pst-No, 0.1A/6V, Smd Rohs Compliant Nidec Copal Electronics
Actuator Specifications Side Actuated Lever(s) (Piano) Side Actuated Lever(s) (Piano)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
Max Current Rating 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1-2319747-4 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 9
Pole and Throw Specifications Other Type (Special Application)
View Details
Rotary Encoded DIP Switches - 337560 - RS Components, Ltd.
Specs
Number of Positions Available 8
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw Spst
View Details
A6D/A6DR Slide/Piano DIP Switch - A6D-9103 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.4 x 22.4 x 6.6 mm
Terminal Type Other Terminal Type
View Details
4 suppliers