Manufacturer: Copal Electronics Inc.
Win Source Part Number: 737645-CFS-0201TB
Manufacturer Homepage: www.nidec-copal-elec
Reference case: 1K pcs/Per Reel
Reference Date Code: 17+/Rohs
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC
Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC
Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC
SWITCH DIP 2POS SPST 100MA 6V
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 737645-CFS-0201TB | 563-CFS-0201CT-ND | CFS-0201TB |
| Product Name | DIP Switches - CFS-0201TB | DIP Switches | Switches - DIP Switches |
| Actuator Specifications | Slide Actuator(s) | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Surface Mount Technology | ||
| Max Current Rating | 0.1000 amps |