Dip Switch SPST 10 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC
| DigiKey | |
|---|---|
| Product Category | DIP Switches |
| Product Number | 563-CFS-1001TATR-ND |
| Product Name | DIP Switches |
| Actuator Specifications | Slide Actuator(s) |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) |
| Terminal Type | Surface Mount Technology |