Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC
SWITCH SLIDE DIP SPST 100MA 6V
DIP SWITCH, 4POS, SPST, SLIDE, SMD; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:SMD; Contact Configuration:SPST; Contact Voltage DC Max:6V; Contact Current DC Max:100mA; Product Range:CHS Series; Switch RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 563-1007-1-ND | CHS-04TA | 56AC5258 |
| Product Name | DIP Switches | Switches - DIP Switches | Dip Switch, 4Pos, Spst, Slide, Smd; No. Of Circuits Nidec Copal Electronics |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) |
| Terminal Type | Surface Mount Technology | Surface Mount Technology | |
| Max Current Rating | 0.1000 amps | 0.1000 amps |