Dip Switch SPST 6 Position Surface Mount, Right Angle Piano Actuator 100mA 5VDC
SWITCH PIANO DIP SPST 100MA 5V
DIP SWITCH, 0.1A, 5VDC, 6POS, THT; No. of Circuits:6Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:5V; Contact Current DC Max:100mA RoHS Compliant: Yes
DIP Switches / SIP Switches SIDE ACT 6 POS
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | CKN6145-ND | BPA06SB | 34AH6854 | BPA06SB |
| Product Name | DIP Switches | Switches - DIP Switches | Dip Switch, 0.1A, 5Vdc, 6Pos, Tht; No. Of Circuits C&k Components | DIP Switches / SIP Switches |
| Actuator Specifications | Side Actuated Lever(s) (Piano) | Side Actuated Lever(s) (Piano) | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Surface Mount Technology | Surface Mount Technology | ||
| Max Current Rating | 0.1000 amps | 0.1000 amps |