Manufacturer: Copal Electronics Inc.
Win Source Part Number: 1029214-CHS-02TA
Packaging: Reel - TR
Number of Positions: 2
Pitch: 0.050" (1.27mm), Half
Termination Style: J Lead
Features: Tape Seal
Contact Finish: Gold
Voltage Rating: 6VDC
Current Rating: 100mA
Height Above Board: 0.098" (2.50mm)
Length: 0.161" (4.10mm)
Mounting: SMD (SMT)
Body Material: Polyphenylene Sulfide (PPS)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 2,000 Cycles
Actuator Level: Flush, Recessed
Washable: Yes
Categories: Switches
Status: Active
Temperature Range - Operating: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC
Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC
Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC
DIP SWITCH, 2POS, SPST, SLIDE, SMD; No. of Circuits:2Circuits; Switch Actuator Style:Slide; Switch Mounting:SMD; Contact Configuration:SPST; Contact Voltage DC Max:6V; Contact Current DC Max:100mA; Product Range:CHS Series; Switch RoHS Compliant: Yes
SWITCH SLIDE DIP SPST 100MA 6V
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 1029214-CHS-02TA | 563-1005-6-ND | 56AC5256 | CHS-02TA |
| Product Name | DIP Switches - CHS-02TA | DIP Switches | Dip Switch, 2Pos, Spst, Slide, Smd; No. Of Circuits Nidec Copal Electronics | Switches - DIP Switches |
| Number of Positions Available | 2 | |||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) |
| Max Current Rating | 0.1000 amps | 0.1000 amps | 0.1000 amps | |
| Max DC Voltage Rating | 6 volts | 6 volts | 6 volts |