Win Source Part Number: 1376391-CFS-0400MC
Category: Switches - DIP Switches
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: Nidec Components Corporation
Series: CFS
Package: Tube
Product Status: Active
Features: Tape Seal
Base Product Number: CFS-0400
Mounting Type: Through Hole
HTSUS: 8536.50.9065
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 100mA
Contact Finish: Gold
Number of Positions: 4
Contact Material: Copper Alloy
Voltage Rating: 6VDC
Pitch: 0.100" (2.54mm), Full
Circuit: SPST
Actuator Type: Slide (Standard)
Termination Style: PC Pin
Electrical Life: 1,000 Cycles
Body Material: Polyphenylene Sulfide (PPS)
Height Above Board: 0.177" (4.50mm)
Actuator Level: Flush, Recessed
Washable: Yes
Length: 0.457" (11.61mm)
Dip Switch SPST 4 Position Through Hole Slide (Standard) Actuator 100mA 6VDC
SWITCH DIP SPST 100MA 6V
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 1376391-CFS-0400MC | 563-2019-5-ND | CFS-0400MC |
| Product Name | Switches - DIP Switches | DIP Switches | Switches - DIP Switches |
| Number of Positions Available | 4 | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) |
| Max Current Rating | 0.1000 amps | 0.1000 amps | |
| Max DC Voltage Rating | 6 volts | 6 volts | |
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) |