C&K Components DIP Switches BPA02B

Description
Dip Switch SPST 2 Position Through Hole, Right Angle Piano Actuator 100mA 5VDC
Request a Quote Datasheet
Description
Dip Switch SPST 2 Position Through Hole, Right Angle Piano Actuator 100mA 5VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - CKN6138-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CKN6138-ND
DIP Switches CKN6138-ND
Dip Switch SPST 2 Position Through Hole, Right Angle Piano Actuator 100mA 5VDC

Dip Switch SPST 2 Position Through Hole, Right Angle Piano Actuator 100mA 5VDC

Buy Now Datasheet
Switches - DIP Switches - 1376396-BPA02B - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1376396-BPA02B
Switches - DIP Switches 1376396-BPA02B
Win Source Part Number: 1376396-BPA02B Category: Switches - DIP Switches Temperature Range - Operating: -20°C ~ 85°C Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: BPA Package: Tube Product Status: Active Mounting Type: Through Hole, Right Angle HTSUS: 8536.50.9065 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 100mA Contact Finish: Gold Number of Positions: 2 Contact Material: Beryllium Copper Voltage Rating: 5VDC Pitch: 0.100" (2.54mm), Full Circuit: SPST Actuator Type: Piano Termination Style: PC Pin Mechanical Life: 1,000 Cycles Electrical Life: 1,000 Cycles Body Material: Polyphenylene Sulfide (PPS) Height Above Board: 0.287" (7.30mm) Actuator Level: Raised Washable: Yes Length: 0.276" (7.00mm)

Win Source Part Number: 1376396-BPA02B
Category: Switches - DIP Switches
Temperature Range - Operating: -20°C ~ 85°C
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: BPA
Package: Tube
Product Status: Active
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.50.9065
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 100mA
Contact Finish: Gold
Number of Positions: 2
Contact Material: Beryllium Copper
Voltage Rating: 5VDC
Pitch: 0.100" (2.54mm), Full
Circuit: SPST
Actuator Type: Piano
Termination Style: PC Pin
Mechanical Life: 1,000 Cycles
Electrical Life: 1,000 Cycles
Body Material: Polyphenylene Sulfide (PPS)
Height Above Board: 0.287" (7.30mm)
Actuator Level: Raised
Washable: Yes
Length: 0.276" (7.00mm)

Buy Now Datasheet
Dip Switch, Spst, 0.025A, 25Vdc, Tht; No. Of Circuits C&k Components - 34AH6835 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, Spst, 0.025A, 25Vdc, Tht; No. Of Circuits C&k Components
34AH6835
Dip Switch, Spst, 0.025A, 25Vdc, Tht; No. Of Circuits C&k Components 34AH6835
DIP SWITCH, SPST, 0.025A, 25VDC, THT; No. of Circuits:2Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:5V; Contact Current DC Max:100mA RoHS Compliant: Yes

DIP SWITCH, SPST, 0.025A, 25VDC, THT; No. of Circuits:2Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:5V; Contact Current DC Max:100mA RoHS Compliant: Yes

Supplier's Site
SWITCH PIANO DIP SPST 100MA 5V - 174-BPA02B - Utmel Electronic Limited
Hong Kong, China
SWITCH PIANO DIP SPST 100MA 5V
174-BPA02B
SWITCH PIANO DIP SPST 100MA 5V 174-BPA02B
SWITCH PIANO DIP SPST 100MA 5V

SWITCH PIANO DIP SPST 100MA 5V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
BPA02B
DIP Switches / SIP Switches BPA02B
DIP Switches / SIP Switches SIDE ACT 2 POS

DIP Switches / SIP Switches SIDE ACT 2 POS

Buy Now Datasheet
Switches - DIP Switches BPA02B
SWITCH PIANO DIP SPST 100MA 5V

SWITCH PIANO DIP SPST 100MA 5V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number CKN6138-ND 1376396-BPA02B 34AH6835 174-BPA02B BPA02B BPA02B
Product Name DIP Switches Switches - DIP Switches Dip Switch, Spst, 0.025A, 25Vdc, Tht; No. Of Circuits C&k Components SWITCH PIANO DIP SPST 100MA 5V DIP Switches / SIP Switches Switches - DIP Switches
Actuator Specifications Side Actuated Lever(s) (Piano) Side Actuated Lever(s) (Piano) Side Actuated Lever(s) (Piano)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type Other Terminal Type
Other Terminal Type Through Hole, Right Angle Through Hole
Max Current Rating 0.1000 amps 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1-1825059-3 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 4
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
6 suppliers
A6S-H Slide DIP Switch - A6S-3102-PH - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.7 x 8.56 x 6.2 mm
Terminal Type Other Terminal Type
View Details
3 suppliers
Rotary Encoded DIP Switches - 337548 - RS Components, Ltd.
Specs
Number of Positions Available 4
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw Spst
View Details