Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC
Manufacturer: Nidec Copal Electronics
Win Source Part Number: 915344-CHS-08B
Series: CHS
Operating Temperature Range: -40°C ~ 85°C
Features: Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC
Package: Bulk
Mounting: Surface Mount
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
DIP SWITCH, 8POS, SPST, SLIDE, SMD; No. of Circuits:8Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:6V; Contact Current DC Max:100mA; Product Range:CHS Series RoHS Compliant: Yes
SWITCH SLIDE DIP SPST 100MA 6V
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | CHS-08B-ND | 915344-CHS-08B | 56AC4734 | CHS-08B |
| Product Name | DIP Switches | DIP Switches - CHS-08B | Dip Switch, 8Pos, Spst, Slide, Smd; No. Of Circuits Nidec Copal Electronics | Switches - DIP Switches |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) |
| Terminal Type | Surface Mount Technology | Surface Mount Technology | ||
| Max Current Rating | 0.1000 amps | 0.1000 amps |