The BPA06B is a side actuated DIP switch designed for applications requiring reliable logic switching and address control, commonly used in industrial controls and computer peripherals. It features a single pole, single throw (SPST) configuration with six positions. The switch has a maximum contact rating of 100 mA at 5 VDC and 25 mA at 24 VDC, ensuring compatibility with various low-power applications. Mechanical durability is rated for a minimum of 1,000 cycles at 5 VDC and 10 mA, with an initial contact resistance of 50 milliohms. The insulation resistance is specified at a minimum of 100 megohms at 100 VDC, and it can withstand a dielectric voltage of 300 VAC for one minute. The operating temperature range is from -20°C to 85°C, making it suitable for diverse environmental conditions. The BPA06B is constructed with a high-pressure contact system that does not require tape sealing for washing, enhancing its usability in applications where cleaning is necessary. It is RoHS compliant and available in both through-hole and surface mount configurations. The packaging is provided in rigid dispensing tubes, with a quantity of 25 switches per tube.
Manufacturer: C&K Components
Win Source Part Number: 864462-BPA06B
Series: BPA
Operating Temperature Range: -20°C ~ 85°C
Features: Dip Switch SPST Position Through Hole, Right Angle Piano Actuator 100mA 5VDC
Package: Tube
Mounting: Through Hole, Right Angle
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Other Part Number: CKN6144, *BPA06B, 2266-BPA06B
Dip Switch SPST 6 Position Through Hole, Right Angle Piano Actuator 100mA 5VDC
SWITCH PIANO DIP SPST 100MA 5V
DIP Switches / SIP Switches SIDE ACT 6 POS
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 864462-BPA06B | CKN6144-ND | BPA06B | BPA06B |
| Product Name | DIP Switches - BPA06B | DIP Switches | Switches - DIP Switches | DIP Switches / SIP Switches |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Operating Temp | -4 to 185 F (-20 to 85 C) | -4 to 185 F (-20 to 85 C) | ||
| Actuator Specifications | Side Actuated Lever(s) (Piano) | |||
| Terminal Type | Other Terminal Type | |||
| Other Terminal Type | Through Hole, Right Angle |