Dip Switch SPST 8 Position Through Hole Slide (Standard) Actuator 100mA 5VDC
Win Source Part Number: 1376425-BD08
Category: Switches - DIP Switches
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: BD
Package: Tube
Product Status: Active
Mounting Type: Through Hole
HTSUS: 8536.50.9065
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 100mA
Contact Finish: Gold
Number of Positions: 8
Contact Material: Phosphor Bronze
Voltage Rating: 5VDC
Pitch: 0.100" (2.54mm), Full
Circuit: SPST
Actuator Type: Slide (Standard)
Termination Style: PC Pin
Mechanical Life: 10,000 Cycles
Electrical Life: 10,000 Cycles
Body Material: Polybutylene Terephthalate (PBT), Glass Filled
Height Above Board: 0.297" (7.54mm)
Actuator Level: Raised
Washable: Yes
Length: 0.880" (22.35mm)
DIP Switches / SIP Switches STD PROFILE 8 POS
SWITCH SLIDE DIP SPST 100MA 5V
Standard Profile DIP Switch, PCB Mounting, Switch Function SPST, Contact Current Rating 100 mA
Contact Rating: Carry — 100 mA max. at 50 VDC; Switch — 100 mA max. at 5 VDC or 25 mA max. at 25 VDC. Operating Temperature: –40°C to 85°C. Case and Cover: Glass-filled polyester, red. Actuator: Glass-filled nylon, white. Terminals: Tin-lead.
All BD series standard profile DIP switches can be hand soldered or machine soldered without the use of boot, caps, tapes or special attention. Open base washable models have unique design, allowing solvent cleaners and water⁄detergent solutions to flush
SWITCH, 8 WAY, SPST, THT; No. of Circuits:8Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Product Range:BD Series; Switch RoHS Compliant: Yes
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | CKN3007-ND | 1376425-BD08 | BD08 | BD08 | 70128464 | 95W3035 |
| Product Name | DIP Switches | Switches - DIP Switches | DIP Switches / SIP Switches | Switches - DIP Switches | Switch, DIP, 8 PositionS, VERTICAL MOUNT | Switch, 8 Way, Spst, Tht; No. Of Circuits C&k Components |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | Slide Actuator(s) | |||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Other Terminal Type | Straight PC Pins | Other Terminal Type | |||
| Other Terminal Type | Through Hole | Through Hole | ||||
| Max Current Rating | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.0250 amps |