C&K Components DIP Switches CD16RM0AB

Description
Dip Switch Hexadecimal 16 Position Through Hole, Right Angle Rotary for Tool Actuator 0.4VA 20VAC/DC
Request a Quote Datasheet
Description
Dip Switch Hexadecimal 16 Position Through Hole, Right Angle Rotary for Tool Actuator 0.4VA 20VAC/DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - CKN6165-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CKN6165-ND
DIP Switches CKN6165-ND
Dip Switch Hexadecimal 16 Position Through Hole, Right Angle Rotary for Tool Actuator 0.4VA 20VAC/DC

Dip Switch Hexadecimal 16 Position Through Hole, Right Angle Rotary for Tool Actuator 0.4VA 20VAC/DC

Buy Now Datasheet
Switches - DIP Switches - 1376108-CD16RM0AB - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1376108-CD16RM0AB
Switches - DIP Switches 1376108-CD16RM0AB
Win Source Part Number: 1376108-CD16RM0AB Category: Switches - DIP Switches Temperature Range - Operating: -25°C ~ 85°C Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: CD Package: Tube Product Status: Active Features: Process Sealed Base Product Number: CD16RM0A Mounting Type: Through Hole, Right Angle HTSUS: 8536.50.9065 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.4VA Contact Finish: Gold Number of Positions: 16 Contact Material: Copper Alloy Voltage Rating: 20VAC/DC Pitch: 0.100" (2.54mm), Full Circuit: Hexadecimal Actuator Type: Rotary for Tool Termination Style: PC Pin Mechanical Life: 20,000 Steps Electrical Life: 20,000 Steps Body Material: Polyphenylene Sulfide (PPS) Height Above Board: 0.340" (8.64mm) Actuator Level: Flush, Recessed Washable: Yes Length: 0.315" (8.00mm)

Win Source Part Number: 1376108-CD16RM0AB
Category: Switches - DIP Switches
Temperature Range - Operating: -25°C ~ 85°C
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: CD
Package: Tube
Product Status: Active
Features: Process Sealed
Base Product Number: CD16RM0A
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.50.9065
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 0.4VA
Contact Finish: Gold
Number of Positions: 16
Contact Material: Copper Alloy
Voltage Rating: 20VAC/DC
Pitch: 0.100" (2.54mm), Full
Circuit: Hexadecimal
Actuator Type: Rotary for Tool
Termination Style: PC Pin
Mechanical Life: 20,000 Steps
Electrical Life: 20,000 Steps
Body Material: Polyphenylene Sulfide (PPS)
Height Above Board: 0.340" (8.64mm)
Actuator Level: Flush, Recessed
Washable: Yes
Length: 0.315" (8.00mm)

Buy Now Datasheet
Switches - DIP Switches CD16RM0AB
SWITCH ROTARY DIP HEX 0.40VA 20V

SWITCH ROTARY DIP HEX 0.40VA 20V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches
Product Number CKN6165-ND 1376108-CD16RM0AB CD16RM0AB
Product Name DIP Switches Switches - DIP Switches Switches - DIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Other Type (Special Application) Other Type (Special Application)
Other Pole and Throw Hexadecimal Hexadecimal
Terminal Type Other Terminal Type
Other Terminal Type Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 2319764-7 - TE Connectivity
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Number of Positions Available 4
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
A6S-H Slide DIP Switch - A6S-0101-H - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.7 x 26.34 x 6.2 mm
Terminal Type Other Terminal Type
View Details
3 suppliers
DIP Switches - 486-3-160-939CT-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details
Rotary Encoded DIP Switches - 321105 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 8
Pole and Throw Specifications Other Type (Special Application)
View Details