Nidec Copal (USA) Corporation DIP Switches CHS-06B

Description
Dip Switch SPST 6 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC
Request a Quote Datasheet
Description
Dip Switch SPST 6 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - CHS-06B-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CHS-06B-ND
DIP Switches CHS-06B-ND
Dip Switch SPST 6 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC

Dip Switch SPST 6 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC

Buy Now Datasheet
DIP Switches - CHS-06B - 915343-CHS-06B - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - CHS-06B
915343-CHS-06B
DIP Switches - CHS-06B 915343-CHS-06B
Manufacturer: Nidec Copal Electronics Win Source Part Number: 915343-CHS-06B Series: CHS Operating Temperature Range: -40°C ~ 85°C Features: Dip Switch SPST 6 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC Package: Bulk Mounting: Surface Mount Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9065

Manufacturer: Nidec Copal Electronics
Win Source Part Number: 915343-CHS-06B
Series: CHS
Operating Temperature Range: -40°C ~ 85°C
Features: Dip Switch SPST 6 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC
Package: Bulk
Mounting: Surface Mount
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065

Buy Now Datasheet
Dip Switch, 6Pos, Spst, Slide, Smd; No. Of Circuits Nidec Copal Electronics - 56AC4732 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 6Pos, Spst, Slide, Smd; No. Of Circuits Nidec Copal Electronics
56AC4732
Dip Switch, 6Pos, Spst, Slide, Smd; No. Of Circuits Nidec Copal Electronics 56AC4732
DIP SWITCH, 6POS, SPST, SLIDE, SMD; No. of Circuits:6Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:6V; Contact Current DC Max:100mA; Product Range:CHS Series RoHS Compliant: Yes

DIP SWITCH, 6POS, SPST, SLIDE, SMD; No. of Circuits:6Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:6V; Contact Current DC Max:100mA; Product Range:CHS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - DIP Switches
CHS-06B
Switches - DIP Switches CHS-06B
SWITCH SLIDE DIP SPST 100MA 6V

SWITCH SLIDE DIP SPST 100MA 6V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number CHS-06B-ND 915343-CHS-06B 56AC4732 CHS-06B
Product Name DIP Switches DIP Switches - CHS-06B Dip Switch, 6Pos, Spst, Slide, Smd; No. Of Circuits Nidec Copal Electronics Switches - DIP Switches
Actuator Specifications Slide Actuator(s) Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Surface Mount Technology Surface Mount Technology
Max Current Rating 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 3793806 - RS Components, Ltd.
Specs
Number of Positions Available 10
Terminal Type Other Terminal Type
Other Terminal Type Solder
View Details
A6S-H Slide DIP Switch - A6S-6102-PH - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.7 x 16.18 x 6.2 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switch - 1825013-1 - TE Connectivity
Specs
Max AC Voltage Rating 20 volts
Max DC Voltage Rating 20 volts
View Details
2 suppliers