Dip Switch SPST 6 Position Through Hole, Right Angle Slide (Standard) Actuator 100mA 5VDC
Win Source Part Number: 1376432-BD06AV
Category: Switches - DIP Switches
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: BD
Package: Tube
Product Status: Active
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.50.9065
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 100mA
Contact Finish: Gold
Number of Positions: 6
Contact Material: Phosphor Bronze
Voltage Rating: 5VDC
Pitch: 0.100" (2.54mm), Full
Circuit: SPST
Actuator Type: Slide (Standard)
Termination Style: PC Pin
Mechanical Life: 10,000 Cycles
Electrical Life: 10,000 Cycles
Body Material: Polybutylene Terephthalate (PBT), Glass Filled
Height Above Board: 0.380" (9.64mm)
Actuator Level: Raised
Washable: Yes
Length: 0.680" (17.27mm)
DIP SWITCH, SPST, 0.1A, 50VDC, 6POS, THT; No. of Circuits:6Circuits; Switch Actuator Style:Raised Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:5V; Contact Current DC Max:100mA RoHS Compliant: Yes
SWITCH SLIDE DIP SPST 100MA 5V
DIP Switches/SIP Switches R/A STD PROF 6 POS
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | CKN3015-ND | 1376432-BD06AV | 34AH6795 | BD06AV | BD06AV |
| Product Name | DIP Switches | Switches - DIP Switches | Dip Switch, Spst, 0.1A, 50Vdc, 6Pos, Tht; No. Of Circuits C&k Components | Switches - DIP Switches | DIP Switches/SIP Switches |
| Actuator Specifications | Slide Actuator(s) | ||||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Other Terminal Type | Other Terminal Type | |||
| Other Terminal Type | Through Hole, Right Angle | Through Hole | |||
| Max Current Rating | 0.1000 amps | 0.1000 amps | 0.1000 amps |