TE Connectivity Switches - DIP Switches ADF04STTR04

Description
Manufacturer: TE Connectivity ALCOSWITCH Switches Win Source Part Number: 1323806-ADF04STTR04 Category: Switches>DIP Switches Packaging: Reel - TR Number of Positions: 4 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Contact Material: Copper Alloy Voltage Rating: 24VDC Height Above Board: 0.177" (4.50mm) Length: 0.478" (12.14mm) Standard Package: 7,500 Mounting: Surface Mount Body Material: Polyphenylene Sulfide (PPS) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Mechanical Life: 1,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Other Part Number: -ADF04STTR04-SI,-ADF 04STTR04-CSI,-143887 6-LSI,1-1825059-8,-1 438876-CSI-ND,450-20 41-1,1438876,1-18250 59-8-ND,450-2041-2,- 1438876-CSI Base Product Number: ADF04 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity ALCOSWITCH Switches Win Source Part Number: 1323806-ADF04STTR04 Category: Switches>DIP Switches Packaging: Reel - TR Number of Positions: 4 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Contact Material: Copper Alloy Voltage Rating: 24VDC Height Above Board: 0.177" (4.50mm) Length: 0.478" (12.14mm) Standard Package: 7,500 Mounting: Surface Mount Body Material: Polyphenylene Sulfide (PPS) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Mechanical Life: 1,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Other Part Number: -ADF04STTR04-SI,-ADF 04STTR04-CSI,-143887 6-LSI,1-1825059-8,-1 438876-CSI-ND,450-20 41-1,1438876,1-18250 59-8-ND,450-2041-2,- 1438876-CSI Base Product Number: ADF04 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - DIP Switches - 1323806-ADF04STTR04 - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1323806-ADF04STTR04
Switches - DIP Switches 1323806-ADF04STTR04
Manufacturer: TE Connectivity ALCOSWITCH Switches Win Source Part Number: 1323806-ADF04STTR04 Category: Switches>DIP Switches Packaging: Reel - TR Number of Positions: 4 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Contact Material: Copper Alloy Voltage Rating: 24VDC Height Above Board: 0.177" (4.50mm) Length: 0.478" (12.14mm) Standard Package: 7,500 Mounting: Surface Mount Body Material: Polyphenylene Sulfide (PPS) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Mechanical Life: 1,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Other Part Number: -ADF04STTR04-SI,-ADF 04STTR04-CSI,-143887 6-LSI,1-1825059-8,-1 438876-CSI-ND,450-20 41-1,1438876,1-18250 59-8-ND,450-2041-2,- 1438876-CSI Base Product Number: ADF04 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity ALCOSWITCH Switches
Win Source Part Number: 1323806-ADF04STTR04
Category: Switches>DIP Switches
Packaging: Reel - TR
Number of Positions: 4
Pitch: 0.100" (2.54mm), Full
Termination Style: Gull Wing
Features: Tape Seal
Contact Finish: Gold
Contact Material: Copper Alloy
Voltage Rating: 24VDC
Height Above Board: 0.177" (4.50mm)
Length: 0.478" (12.14mm)
Standard Package: 7,500
Mounting: Surface Mount
Body Material: Polyphenylene Sulfide (PPS)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 1,000 Cycles
Mechanical Life: 1,000 Cycles
Actuator Level: Flush, Recessed
Washable: Yes
Temperature Range - Operating: -30°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Other Part Number: -ADF04STTR04-SI,-ADF04STTR04-CSI,-1438876-LSI,1-1825059-8,-1438876-CSI-ND,450-2041-1,1438876,1-1825059-8-ND,450-2041-2,-1438876-CSI
Base Product Number: ADF04
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
DIP Switches - 450-2041-1-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
450-2041-1-ND
DIP Switches 450-2041-1-ND
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
DIP Switches - 450-2041-2-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
450-2041-2-ND
DIP Switches 450-2041-2-ND
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
ADF04STTR04
DIP Switches / SIP Switches ADF04STTR04
DIP Switches / SIP Switches 4POS FLAT ACT SEALED

DIP Switches / SIP Switches 4POS FLAT ACT SEALED

Buy Now Datasheet
Switches - DIP Switches ADF04STTR04
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 1323806-ADF04STTR04 450-2041-1-ND ADF04STTR04 ADF04STTR04
Product Name Switches - DIP Switches DIP Switches DIP Switches / SIP Switches Switches - DIP Switches
Number of Positions Available 4
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Max Current Rating 0.0250 amps 0.0250 amps
Max DC Voltage Rating 24 volts 24 volts
Operating Temp -22 to 185 F (-30 to 85 C) -22 to 185 F (-30 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

A6TN Slide DIP Switch - A6TN-3101 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 5.8 x 9.6 x 7.5 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP & SIP Switches - 1759595P - RS Components, Ltd.
Specs
Number of Positions Available 10
Terminal Type Other Terminal Type
Other Terminal Type Through Hole
View Details
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw SPST
Operating Temp -22 to 185 F (-30 to 85 C)
View Details