Dip Switch SPST 2 Position Through Hole Slide (Standard) Actuator 100mA 5VDC
SWITCH SLIDE DIP SPST 100MA 5V
DIP SWITCH, SPST, 0.025A, 24VDC, THT; No. of Circuits:2Circuits; Switch Actuator Style:Raised Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:5V; Contact Current DC Max:100mA RoHS Compliant: Yes
DIP Switches / SIP Switches STD PROFILE 2 POS
Switch Function SPST, 0.180 in. L x 0.380 in. W Dimension, Standard Profile DIP Switch
Contact Rating: Carry — 100 mA max. at 50 VDC; Switch — 100 mA max. at 5 VDC or 25 mA max. at 25 VDC. Operating Temperature: –40°C to 85°C. Case and Cover: Glass-filled polyester, red. Actuator: Glass-filled nylon, white. Terminals: Tin-lead.
500 V (RMS) dielectric strength, 5 pF capacitance and -40 to +85 °C operating temperature.
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | CKN3001-ND | BD02 | 34AH6786 | BD02 | 70128459 |
| Product Name | DIP Switches | Switches - DIP Switches | Dip Switch, Spst, 0.025A, 24Vdc, Tht; No. Of Circuits C&k Components | DIP Switches / SIP Switches | Switch, DIP, 2 PositionS, VERTICAL MOUNT |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | |||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST) | |
| Terminal Type | Other Terminal Type | Other Terminal Type | Straight PC Pins | ||
| Other Terminal Type | Through Hole | Through Hole | |||
| Max Current Rating | 0.1000 amps | 0.1000 amps | 0.1000 amps |