Nidec America Corporation DIP Switches CHS-01TA1

Description
SWITCH SLIDE DIP SPST 0.1A 6V
Request a Quote Datasheet
Description
SWITCH SLIDE DIP SPST 0.1A 6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - CHS-01TA1-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CHS-01TA1-ND
DIP Switches CHS-01TA1-ND
SWITCH SLIDE DIP SPST 0.1A 6V

SWITCH SLIDE DIP SPST 0.1A 6V

Buy Now Datasheet
DIP Switches - CHS-01TA1 - 1051994-CHS-01TA1 - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - CHS-01TA1
1051994-CHS-01TA1
DIP Switches - CHS-01TA1 1051994-CHS-01TA1
Manufacturer: Copal Electronics Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051994-CHS-01TA1 Termination: SMD/SMT Termination: J-Hook Mounting: SMD (SMT) Categories: DIP Switches Alternative Parts (Cross-Reference): CHS-01TA1CHS01TA1; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Voltage Rating (DC): 24 V Throw Configuration: SPST

Manufacturer: Copal Electronics Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051994-CHS-01TA1
Termination: SMD/SMT
Termination: J-Hook
Mounting: SMD (SMT)
Categories: DIP Switches
Alternative Parts (Cross-Reference): CHS-01TA1CHS01TA1;
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Voltage Rating (DC): 24 V
Throw Configuration: SPST

Buy Now
Switches - DIP Switches CHS-01TA1
Switches - DIP Switches

Switches - DIP Switches

Supplier's Site
Dip Switch, Spst-No, 0.1A, 6Vdc, Smd Rohs Compliant Nidec Copal Electronics - 26AK5649 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, Spst-No, 0.1A, 6Vdc, Smd Rohs Compliant Nidec Copal Electronics
26AK5649
Dip Switch, Spst-No, 0.1A, 6Vdc, Smd Rohs Compliant Nidec Copal Electronics 26AK5649
DIP SWITCH, SPST-NO, 0.1A, 6VDC, SMD ROHS COMPLIANT: YES

DIP SWITCH, SPST-NO, 0.1A, 6VDC, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number CHS-01TA1-ND 1051994-CHS-01TA1 CHS-01TA1 26AK5649
Product Name DIP Switches DIP Switches - CHS-01TA1 Switches - DIP Switches Dip Switch, Spst-No, 0.1A, 6Vdc, Smd Rohs Compliant Nidec Copal Electronics
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
Max Current Rating 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switches - 486-3-160-939DKR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details
DIP Switches - 450-1461-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details
A6SN Slide DIP Switch - A6SN-8104 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 22.3 x 7.5 mm
Terminal Type Other Terminal Type
View Details
6 suppliers
Rotary Encoded DIP Switches - 241253 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
View Details