Eaton Corporation Contactor C25DNF2401T

Description
CONTACTOR, OPEN TYPE, 2POLE, 40AMP, BOX LUGS, QC TERMINALS, 24VDC COIL. FREE 2 YEAR RADWELL WARRANTY
Description
CONTACTOR, OPEN TYPE, 2POLE, 40AMP, BOX LUGS, QC TERMINALS, 24VDC COIL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 4666923 - Radwell International
Willingboro, NJ, United States
Contactor
4666923
Contactor 4666923
CONTACTOR, OPEN TYPE, 2POLE, 40AMP, BOX LUGS, QC TERMINALS, 24VDC COIL. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR, OPEN TYPE, 2POLE, 40AMP, BOX LUGS, QC TERMINALS, 24VDC COIL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 4666923
Product Name Contactor
Number of Poles 2
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Contactors - MC-9B-AC208V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
IEC 12 A Contactor - 100-C12KY200 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 12 amps
View Details
Solid State Overload/Relay - 6490 - Radwell International
Specs
Device Technology Solid State
Control Voltage 32 volts
Continuous Current 2 amps
View Details
Motor Starters - 206158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 670 HP
Three Phase Power 670 HP
DC Horsepower 670 HP
View Details