GE Company Contactor CR7ZBL

Description
CONTACTOR 460V 3PHASE 60HZ 24VDC COIL. FREE 2 YEAR RADWELL WARRANTY
Description
CONTACTOR 460V 3PHASE 60HZ 24VDC COIL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 4814059 - Radwell International
Willingboro, NJ, United States
Contactor
4814059
Contactor 4814059
CONTACTOR 460V 3PHASE 60HZ 24VDC COIL. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR 460V 3PHASE 60HZ 24VDC COIL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 4814059
Product Name Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 177 HP
Three Phase Power 177 HP
DC Horsepower 177 HP
View Details
IEC 9 A Contactor - 100-C09P10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details