Sprecher + Schuh Contactor CA7-9C-10-DC24

Description
DISCONTINUED BY MANUFACTURER, CONTACTOR, 9AMP, 3POLE, 24VDC COIL. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CONTACTOR, 9AMP, 3POLE, 24VDC COIL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 11638537 - Radwell International
Willingboro, NJ, United States
Contactor
11638537
Contactor 11638537
DISCONTINUED BY MANUFACTURER, CONTACTOR, 9AMP, 3POLE, 24VDC COIL. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CONTACTOR, 9AMP, 3POLE, 24VDC COIL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 11638537
Product Name Contactor
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206091 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 24.79 HP
Three Phase Power 24.79 HP
DC Horsepower 24.79 HP
View Details
Contactor, 3 Pole,12A - MC-12B-AC110V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details