Weidmuller Solid State Overload/Relay DKO-DK5-24VDC-50KHZ

Description
SOLID-STATE RELAY 24VDC 50KHZ. FREE 2 YEAR RADWELL WARRANTY
Description
SOLID-STATE RELAY 24VDC 50KHZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 37300391 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
37300391
Solid State Overload/Relay 37300391
SOLID-STATE RELAY 24VDC 50KHZ. FREE 2 YEAR RADWELL WARRANTY

SOLID-STATE RELAY 24VDC 50KHZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 37300391
Product Name Solid State Overload/Relay
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 73.71 HP
Three Phase Power 73.71 HP
DC Horsepower 73.71 HP
View Details
Contactor - 26935713 - Radwell International
Fuji Electric Corp. of America
Specs
Number of Poles 3
View Details
3 Pole AC Coil Contactors - MC-40A-AC2300V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single; Three (optional feature)
View Details