Toshiba Corporation Contactor/Starter Coil F-5F9G0075

Description
DISCONTINUED BY MANUFACTURER, COIL, 90VDC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, COIL, 90VDC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor/Starter Coil - 92623357 - Radwell International
Willingboro, NJ, United States
Contactor/Starter Coil
92623357
Contactor/Starter Coil 92623357
DISCONTINUED BY MANUFACTURER, COIL, 90VDC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, COIL, 90VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 92623357
Product Name Contactor/Starter Coil
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 5.36 HP
Three Phase Power 5.36 HP
DC Horsepower 5.36 HP
View Details
IEC 12 A Contactor - 100-C12UK10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
Solid State Overload/Relay - 33672001 - Radwell International
Specs
Number of Poles 4
View Details